Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ Rochester Electronics 9002DM/B
9002DM/B
Active
Logic - Gates and Inverters
Description:
9002DM/B
Manufacturer:
Rochester Electronics
Datasheet:
9002DM/B Datasheet
History Price: $43.82000
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9002DM/B vs 9009DM
Part No
9002DM/B
9009DM
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
Rochester Electronics
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
2
Number of Inputs
-
4
Features
-
-
Voltage - Supply
-
4.5V ~ 5.5V
Current - Quiescent (Max)
-
12.9 mA
Current - Output High, Low
-
-, 48mA
Input Logic Level - Low
-
0.9V
Input Logic Level - High
-
1.7V
Max Propagation Delay @ V, Max CL
-
17ns @ 5V, 15pF
Operating Temperature
-
-55 ℃ ~ 125 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)