9003DM
9003DM
Active
Description:  NAND GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   9003DM Datasheet
History Price: $7.99000
In Stock: 26000
9003DM vs 9007PC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
3
-
Number of Inputs
3
-
Features
-
-
Voltage - Supply
4.5V ~ 5.5V
-
Current - Quiescent (Max)
5.5 mA
-
Current - Output High, Low
1.32mA, 17.6mA
-
Input Logic Level - Low
0.9V
-
Input Logic Level - High
1.7V
-
Max Propagation Delay @ V, Max CL
12ns @ 5V, 15pF
-
Operating Temperature
-55 ℃ ~ 125 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-