Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Gates and Inverters
/ National Semiconductor 9007PC
9007PC
Active
Logic - Gates and Inverters
Description:
NAND GATES, TTL
Manufacturer:
National Semiconductor
Datasheet:
9007PC Datasheet
History Price: $2.08000
In Stock: 6400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9007PC vs 9003DC
Part No
9007PC
9003DC
Category
Logic - Gates and Inverters
Logic - Gates and Inverters
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
-
NAND Gate
Number of Circuits
-
3
Number of Inputs
-
3
Features
-
-
Voltage - Supply
-
4.75V ~ 5.25V
Current - Quiescent (Max)
-
6.1 mA
Current - Output High, Low
-
1.2mA, 16mA
Input Logic Level - Low
-
0.85V
Input Logic Level - High
-
1.8V
Max Propagation Delay @ V, Max CL
-
15ns @ 5V, 15pF
Operating Temperature
-
0 ℃ ~ 75 ℃
Mounting Type
-
Through Hole
Supplier Device Package
-
14-CDIP
Package / Case
-
14-CDIP (0.300", 7.62mm)