9009DC
9009DC
Active
Description:  NAND BUFFER 4-INPUT GATE, TTL
Manufacturer:  National Semiconductor
Datasheet:   9009DC Datasheet
History Price: $2.84000
In Stock: 22800
9009DC vs 9009PC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
-
Number of Circuits
2
-
Number of Inputs
4
-
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
-
Current - Quiescent (Max)
14.6 mA
-
Current - Output High, Low
-, 48mA
-
Input Logic Level - Low
0.85V
-
Input Logic Level - High
1.8V
-
Max Propagation Delay @ V, Max CL
17ns @ 5V, 15pF
-
Operating Temperature
0 ℃ ~ 75 ℃
-
Mounting Type
Through Hole
-
Supplier Device Package
14-CDIP
-
Package / Case
14-CDIP (0.300", 7.62mm)
-