☰
9012DC
9012DC
Active
Description:  NAND GATES
Manufacturer:  National Semiconductor
Datasheet:   9012DC Datasheet
History Price: $2.65000
In Stock: 6660
9012DC vs 9014DC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
NAND Gate
XOR (Exclusive OR)
Number of Circuits
4
4
Number of Inputs
2
2
Features
-
-
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Current - Quiescent (Max)
6.1 mA
8.7 mA
Current - Output High, Low
1.2mA, 16mA
-, 16mA
Input Logic Level - Low
0.85V
0.85V
Input Logic Level - High
1.8V
1.8V
Max Propagation Delay @ V, Max CL
45ns @ 5V, 15pF
32ns @ 5V, 15pF
Operating Temperature
0 ℃ ~ 75 ℃
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Supplier Device Package
14-CDIP
16-CDIP
Package / Case
14-CDIP (0.300", 7.62mm)
16-CDIP (0.300", 7.62mm)