☰
92042012A
92042012A
Obsolete
Description:  IC MUX 8:1 100OHM 20LCC
Manufacturer:  Vishay
Datasheet:   92042012A Datasheet
History Price: Obsolete
In Stock: 29120
92042012A vs 9204101EA
Manufacturer
Series
-
-
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Switch Circuit
-
-
Multiplexer/Demultiplexer Circuit
8:1
-
Number of Circuits
1
-
On-State Resistance (Max)
100Ohm
-
Channel-to-Channel Matching (ΔRon)
15Ohm (Max)
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?5V
-
Switch Time (Ton, Toff) (Max)
150ns, 150ns
-
-3db Bandwidth
-
-
Charge Injection
20pC
-
Channel Capacitance (CS(off), CD(off))
3pF, 26pF
-
Current - Leakage (IS(off)) (Max)
500pA
-
Crosstalk
-
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
20-LCC
-
Supplier Device Package
20-LCC
-