Multiplexer/Demultiplexer Circuit
8:1
-
On-State Resistance (Max)
100Ohm
-
Channel-to-Channel Matching (ΔRon)
15Ohm (Max)
-
Voltage - Supply, Single (V-)
-
-
Voltage - Supply, Dual (V?
?5V
-
Switch Time (Ton, Toff) (Max)
150ns, 150ns
-
Channel Capacitance (CS(off), CD(off))
3pF, 26pF
-
Current - Leakage (IS(off)) (Max)
500pA
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-
Mounting Type
Surface Mount
-
Supplier Device Package
20-LCC (8.89x8.89)
-