Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Latches
/ National Semiconductor 9308DC
9308DC
Active
Logic - Latches
Description:
D LATCH, 2-FUNC, 4-BIT, TTL
Manufacturer:
National Semiconductor
Datasheet:
9308DC Datasheet
History Price: $6.51000
In Stock: 7760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9308DC vs 9308PC
Part No
9308DC
9308PC
Category
Logic - Latches
Logic - Latches
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
D-Type Latch
D-Type Latch
Circuit
4:4
4:4
Output Type
Standard
Standard
Voltage - Supply
4.75V ~ 5.25V
4.75V ~ 5.25V
Independent Circuits
2
2
Delay Time - Propagation
30ns @ 5V, 15pF
30ns @ 5V, 15pF
Current - Output High, Low
800μA, 16mA
800μA, 16mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
24-CDIP (0.600", 15.24mm)
24-DIP (0.600", 15.24mm)
Supplier Device Package
24-CDIP
24-DIP