9310DM
9310DM
Active
Description:  IC BCD COUNTER 4-BIT 16CDIP
Manufacturer:  National Semiconductor
Datasheet:   9310DM Datasheet
History Price: $7.25000
In Stock: 23600
9310DM vs 9316FM
Part No
Series
-
9316
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
BCD Counter, Decade
Binary Counter
Direction
Up
Up
Number of Elements
1
1
Number of Bits per Element
4
4
Reset
Asynchronous
Asynchronous
Timing
Synchronous
Synchronous
Count Rate
30 MHz
25 MHz
Trigger Type
Positive Edge
Positive Edge
Voltage - Supply
4.5 V ~ 5.5 V
4.75 V ~ 5.25 V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-CDIP (0.300", 7.62mm)
16-WFQFN Exposed Pad
Supplier Device Package
16-CDIP
16-WQFN (4x4)