☰
932SQL420BKLF
932SQL420BKLF
Obsolete
Description:  IC CLOCK SYNTHESIZER 64QFN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 44280
932SQL420BKLF vs 932SQL420CKLF
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Intel CPU Servers
Input
Crystal
Crystal
Output
HCSL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:19
1:19
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
64-VFQFPN (9x9)
64-VFQFPN (9x9)