Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 932SQL420CGLF
932SQL420CGLF
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK SYNTHESIZER 64TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
932SQL420CGLF Datasheet
History Price: Obsolete
In Stock: 29020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
932SQL420CGLF vs 932SQL435AKLFT
Part No
932SQL420CGLF
932SQL435AKLFT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
-
Main Purpose
Intel CPU Servers
-
Input
Crystal
-
Output
HCSL
-
Number of Circuits
1
-
Ratio - Input:Output
1:19
-
Differential - Input:Output
No/Yes
-
Frequency - Max
100MHz
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Mounting Type
Surface Mount
-
Package / Case
64-TFSOP (0.240", 6.10mm Width)
-
Supplier Device Package
64-TSSOP
-