☰
932SQL420CGLFT
932SQL420CGLFT
Obsolete
Description:  IC CLOCK SYNTHESIZER 64TSSOP
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 33600
932SQL420CGLFT vs 932S421CGLFT
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel CPU Servers
Intel CPU Servers
Input
Crystal
Crystal
Output
HCSL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:19
1:19
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TFSOP (0.240", 6.10mm Width)
56-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
64-TSSOP
56-TSSOP