☰
932SQL456AGILF
932SQL456AGILF
Obsolete
Description:  932SQL456AGILF
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 33960
932SQL456AGILF vs 932SQL456AGLF
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
-
Yes
Main Purpose
-
PCI Express (PCIe)
Input
-
Crystal
Output
-
LP-HCSL
Number of Circuits
-
1
Ratio - Input:Output
-
1:19
Differential - Input:Output
-
No/Yes
Frequency - Max
-
100MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
-
64-TSSOP