Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 932SQL456AGILFT
932SQL456AGILFT
Obsolete
Clock/Timing - Application Specific
Description:
932SQL456AGILFT
Manufacturer:
Renesas Electronics
Datasheet:
932SQL456AGILFT Datasheet
History Price: Obsolete
In Stock: 45600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
932SQL456AGILFT vs 932SQL450BKLFT
Part No
932SQL456AGILFT
932SQL450BKLFT
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
-
Yes
Main Purpose
-
PCI Express (PCIe)
Input
-
Crystal
Output
-
LP-HCSL
Number of Circuits
-
1
Ratio - Input:Output
-
1:19
Differential - Input:Output
-
No/Yes
Frequency - Max
-
100MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
0 ℃ ~ 70 ℃
Mounting Type
-
Surface Mount
Package / Case
-
64-VFQFN Exposed Pad
Supplier Device Package
-
64-VFQFPN (9x9)