Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 932SQL456AKLFT
932SQL456AKLFT
Obsolete
Clock/Timing - Application Specific
Description:
VFQFPN 9.00X9.00X0.90 MM, 0.50MM
Manufacturer:
Renesas Electronics
Datasheet:
932SQL456AKLFT Datasheet
History Price: Obsolete
In Stock: 15440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
932SQL456AKLFT vs 932SQL420CGLF
Part No
932SQL456AKLFT
932SQL420CGLF
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
Intel CPU Servers
Input
Crystal
Crystal
Output
LP-HCSL
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:11
1:19
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-VFQFN Exposed Pad
64-TFSOP (0.240", 6.10mm Width)
Supplier Device Package
64-VFQFPN (9x9)
64-TSSOP