☰
932SQL456AKLFT
932SQL456AKLFT
Obsolete
Description:  VFQFPN 9.00X9.00X0.90 MM, 0.50MM
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 15440
932SQL456AKLFT vs 932SQL456AGILF
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
-
Main Purpose
PCI Express (PCIe)
-
Input
Crystal
-
Output
LP-HCSL
-
Number of Circuits
1
-
Ratio - Input:Output
1:11
-
Differential - Input:Output
No/Yes
-
Frequency - Max
100MHz
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
64-VFQFN Exposed Pad
-
Supplier Device Package
64-VFQFPN (9x9)
-