☰
9348FM
9348FM
Active
Description:  PARITY GENERATOR/CHECKER, TTL, C
Manufacturer:  National Semiconductor
Datasheet:   9348FM Datasheet
History Price: $7.32000
In Stock: 12320
9348FM vs 9348PC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Parity Generator/Checker
Parity Generator/Checker
Number of Circuits
12-Bit
9
Current - Output High, Low
800μA, 16mA
800μA, 16mA
Voltage - Supply
4.5 V ~ 5.5 V
4.5 V ~ 5.5 V
Operating Temperature
-55 ℃ ~ 125 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
16-CFlatpack
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-CFlatPack
16-PDIP