Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ National Semiconductor 9600DC
9600DC
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
National Semiconductor
Datasheet:
9600DC Datasheet
History Price: $5.15000
In Stock: 22400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9600DC vs 9601FM
Part No
9600DC
9601FM
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
1
1
Schmitt Trigger Input
No
No
Propagation Delay
56 ns
40 ns
Current - Output High, Low
12.8mA, -
10mA, 720μA
Voltage - Supply
4.75 V ~ 5.25 V
3 V ~ 18 V
Operating Temperature
0 ℃ ~ 75 ℃
-55 ℃ ~ 125 ℃
Mounting Type
Through Hole
Surface Mount
Package / Case
14-CDIP (0.300", 7.62mm)
14-CFlatpack
Supplier Device Package
14-CDIP
14-CFP