9600PC
9600PC
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  National Semiconductor
Datasheet:   9600PC Datasheet
History Price: $4.64000
In Stock: 5200
9600PC vs 9602PC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
No
Propagation Delay
56 ns
48 ns
Current - Output High, Low
12.8mA, -
16mA, 800μA
Voltage - Supply
4.75 V ~ 5.25 V
4.75 V ~ 5.25 V
Operating Temperature
0 ℃ ~ 75 ℃
0 ℃ ~ 75 ℃
Mounting Type
Through Hole
Through Hole
Package / Case
14-DIP (0.300", 7.62mm)
16-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
16-PDIP