Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Logic - Multivibrators
/ National Semiconductor 9601FM
9601FM
Active
Logic - Multivibrators
Description:
IC MULTIVIBRATOR
Manufacturer:
National Semiconductor
Datasheet:
9601FM Datasheet
History Price: $7.51000
In Stock: 38000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9601FM vs 9600PC
Part No
9601FM
9600PC
Category
Logic - Multivibrators
Logic - Multivibrators
Manufacturer
National Semiconductor
National Semiconductor
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
1
1
Schmitt Trigger Input
No
No
Propagation Delay
40 ns
56 ns
Current - Output High, Low
10mA, 720μA
12.8mA, -
Voltage - Supply
3 V ~ 18 V
4.75 V ~ 5.25 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
14-PDIP