9601FM
9601FM
Active
Description:  IC MULTIVIBRATOR
Manufacturer:  National Semiconductor
Datasheet:   9601FM Datasheet
History Price: $7.51000
In Stock: 38000
9601FM vs 9602DC
Part No
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Logic Type
Monostable
Monostable
Independent Circuits
1
2
Schmitt Trigger Input
No
No
Propagation Delay
40 ns
48 ns
Current - Output High, Low
10mA, 720μA
16mA, 800μA
Voltage - Supply
3 V ~ 18 V
4.75 V ~ 5.25 V
Operating Temperature
-55 ℃ ~ 125 ℃
0 ℃ ~ 75 ℃
Mounting Type
Surface Mount
Through Hole
Package / Case
14-CFlatpack
16-CDIP (0.300", 7.62mm)
Supplier Device Package
14-CFP
16-CDIP