Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ Advantech Corp 96MPXE-2.0-11M36
96MPXE-2.0-11M36
Discontinued
Embedded - Microprocessors
Description:
IC MPU SKYLAKE 2.0GHZ 3647FCLGA
Manufacturer:
Advantech Corp
Datasheet:
96MPXE-2.0-11M36 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 17940
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
96MPXE-2.0-11M36 vs 96MPXE-3.5-8M11T
Part No
96MPXE-2.0-11M36
96MPXE-3.5-8M11T
Category
Embedded - Microprocessors
Embedded - Microprocessors
Manufacturer
Advantech Corp
Advantech Corp
Series
Skylake
Ivy Bridge
Packaging
Bulk
Tray
Status
Discontinued
Obsolete
Core Processor
Xeon Silver 4109T
Xeon E3-1275 v2
Number of Cores/Bus Width
8 Core, 64-Bit
4 Core, 64-Bit
Speed
2.0GHz
3.5GHz
Co-Processors/DSP
-
-
RAM Controllers
DDR4
-
Graphics Acceleration
No
Yes
Display & Interface Controllers
-
-
Ethernet
-
-
SATA
-
-
USB
-
-
Voltage - I/O
-
-
Operating Temperature
-
-
Security Features
-
-
Package / Case
Surface Mount
Surface Mount
Supplier Device Package
3647-LGA Module
1155-LGA Module