98-1057C
98-1057C
Obsolete
Description:  IC DRIVER
Manufacturer:  Infineon Technologies
Datasheet:   98-1057C Datasheet
History Price: Obsolete
In Stock: 34800
98-1057C vs 98-0478PBF
Series
-
-
Packaging
Bulk
Tube
Status
Obsolete
Obsolete
Switch Type
-
General Purpose
Number of Outputs
-
2
Ratio - Input:Output
-
1:1
Output Configuration
-
Low Side
Output Type
-
N-Channel
Interface
-
On/Off
Voltage - Load
-
28V (Max)
Voltage - Supply (Vcc/Vdd)
-
Not Required
Current - Output (Max)
-
500mA
Rds On (Typ)
-
160mOhm
Input Type
-
Non-Inverting
Features
-
-
Fault Protection
-
Current Limiting (Fixed), Over Temperature
Operating Temperature
-
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
-
Surface Mount
Supplier Device Package
-
8-SOIC
Package / Case
-
8-SOIC (0.154", 3.90mm Width)