☰
9DB104BFLFT
9DB104BFLFT
Obsolete
Description:  IC BUFFER 4OUTPUT DIFF 28-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9DB104BFLFT Datasheet
History Price: $5.35000
In Stock: 18640
9DB104BFLFT vs 9DB403DFLF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock
HCSL
Output
Clock
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
220MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP