☰
9DB106BFLF
9DB106BFLF
Obsolete
Description:  IC BUFFER 6OUTPUT PCI 28-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9DB106BFLF Datasheet
History Price: Obsolete
In Stock: 49220
9DB106BFLF vs 9DB403DFILFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock
HCSL
Output
HCSL
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
105MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP