☰
9DB108BFLFT
9DB108BFLFT
Obsolete
Description:  IC BUFFER 8OUTPUT DIFF 48-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9DB108BFLFT Datasheet
History Price: Obsolete
In Stock: 36080
9DB108BFLFT vs 9DB403DFLF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock
HCSL
Output
Clock
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
220MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
48-SSOP
28-SSOP