☰
9DB206CFLF
9DB206CFLF
Obsolete
Description:  IC JITTER ATTENUATOR 28-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9DB206CFLF Datasheet
History Price: $33.23000
In Stock: 20960
9DB206CFLF vs 9DB403DFILF
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL
Output
HCSL
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
140MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP