Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9DB206CLLFT
9DB206CLLFT
Obsolete
Clock/Timing - Application Specific
Description:
IC JITTER ATTENUATOR 28-TSSOP
Manufacturer:
Renesas Electronics
Datasheet:
9DB206CLLFT Datasheet
History Price: Obsolete
In Stock: 320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9DB206CLLFT vs 9DB403DFLF
Part No
9DB206CLLFT
9DB403DFLF
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
HCSL, LVDS, LVHSTL, LVPECL, SSTL
HCSL
Output
HCSL
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:6
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
140MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-TSSOP
28-SSOP