☰
9DB233AGF
9DB233AGF
Active
Description:  IC CLK BUFFER FANOUT 20QSOP
Manufacturer:  Renesas Electronics
Datasheet:   9DB233AGF Datasheet
History Price: Active
In Stock: 19760
9DB233AGF vs 9DB403DFILFT
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
-
Yes
Main Purpose
-
PCI Express (PCIe)
Input
-
HCSL
Output
-
HCSL, LVDS
Number of Circuits
-
1
Ratio - Input:Output
-
1:4
Differential - Input:Output
-
Yes/Yes
Frequency - Max
-
400MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃
Mounting Type
-
Surface Mount
Package / Case
-
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
28-SSOP