Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9DB401BFLFT
9DB401BFLFT
Obsolete
Clock/Timing - Application Specific
Description:
IC BUFFER 4OUTPUT DIFF 28-SSOP
Manufacturer:
Renesas Electronics
Datasheet:
9DB401BFLFT Datasheet
History Price: Obsolete
In Stock: 40240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9DB401BFLFT vs 9DB433AFILF
Part No
9DB401BFLFT
9DB433AFILF
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
HCSL
Clock
Output
HCSL, LVDS
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
333.33MHz
166MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-SSOP
28-SSOP