☰
9DB401BFLFT
9DB401BFLFT
Obsolete
Description:  IC BUFFER 4OUTPUT DIFF 28-SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9DB401BFLFT Datasheet
History Price: Obsolete
In Stock: 40240
9DB401BFLFT vs 9DB803DFLF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
HCSL
HCSL
Output
HCSL, LVDS
HCSL
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:8
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
333.33MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.209", 5.30mm Width)
48-BSSOP (0.295", 7.50mm Width)
Supplier Device Package
28-SSOP
48-SSOP