☰
9DB403DGLFT
9DB403DGLFT
Active
Description:  IC BUFFER 4OUTPUT DIFF 28-TSSOP
Manufacturer:  Renesas Electronics
Datasheet:   9DB403DGLFT Datasheet
History Price: $4.75000
In Stock: 23280
9DB403DGLFT vs 9DB403DFLF
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
HCSL
HCSL
Output
HCSL, LVDS
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
400MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-TSSOP
28-SSOP