☰
9DB823BFLF
9DB823BFLF
Active
Description:  IC CLK FANOUT/BUFF ZD 48SSOP
Manufacturer:  Renesas Electronics
Datasheet:   9DB823BFLF Datasheet
History Price: Active
In Stock: 7680
9DB823BFLF vs 9DB403DFLF
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
Intel QPI, PCI Express (PCIe)
PCI Express (PCIe)
Input
HCSL
HCSL
Output
HCSL
HCSL, LVDS
Number of Circuits
1
1
Ratio - Input:Output
1:9
1:4
Differential - Input:Output
Yes/Yes
Yes/Yes
Frequency - Max
400MHz
400MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-BSSOP (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
48-SSOP
28-SSOP