☰
9SQL4952CNLGI
9SQL4952CNLGI
Obsolete
Description:  IC CLK GENERATOR PCIE 24VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 21040
9SQL4952CNLGI vs 9SQL4952ANLGI8
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Discontinued
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock
Clock, Crystal
Output
Clock
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:2
1:2
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
25MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.14V ~ 3.47V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-VFQFPN (4x4)
24-QFN (4x4)