Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9SQL4954ANLGI
9SQL4954ANLGI
Discontinued
Clock/Timing - Application Specific
Description:
IC CLOCK GENERATOR 32-VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
9SQL4954ANLGI Datasheet
History Price: Discontinued at Digi-Key
In Stock: 44320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9SQL4954ANLGI vs 9SQL4954CNLGI
Part No
9SQL4954ANLGI
9SQL4954CNLGI
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Discontinued
Obsolete
Programmable
Not Verified
Not Verified
PLL
-
Yes
Main Purpose
-
PCI Express (PCIe)
Input
-
Clock
Output
-
Clock
Number of Circuits
-
1
Ratio - Input:Output
-
1:2
Differential - Input:Output
-
No/Yes
Frequency - Max
-
25MHz
Voltage - Supply
-
3.135V ~ 3.465V
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
24-VFQFN Exposed Pad
Supplier Device Package
-
24-VFQFPN (4x4)