☰
9SQL4954BNLGI
9SQL4954BNLGI
Obsolete
Description:  IC CLOCK GENERATOR 32-VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 17600
9SQL4954BNLGI vs 9SQL4952CNLGI
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
Clock
Output
HCSL, LVCMOS
Clock
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:2
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
25MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
24-VFQFPN (4x4)