☰
9SQL4954BNLGI8
9SQL4954BNLGI8
Obsolete
Description:  IC CLOCK GENERATOR 32-VFQFPN
Manufacturer:  Renesas Electronics
History Price: Obsolete
In Stock: 29240
9SQL4954BNLGI8 vs 9SQL4954BNLGI
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
Clock, Crystal
Output
HCSL, LVCMOS
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:4
1:4
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-VFQFPN (5x5)
32-VFQFPN (5x5)