Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9SQL4954BNLGI8
9SQL4954BNLGI8
Obsolete
Clock/Timing - Application Specific
Description:
IC CLOCK GENERATOR 32-VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
9SQL4954BNLGI8 Datasheet
History Price: Obsolete
In Stock: 29240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9SQL4954BNLGI8 vs 9SQL4958BNDGI
Part No
9SQL4954BNLGI8
9SQL4958BNDGI
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
PLL
Yes
-
Main Purpose
PCI Express (PCIe)
-
Input
Clock, Crystal
-
Output
HCSL, LVCMOS
-
Number of Circuits
1
-
Ratio - Input:Output
1:4
-
Differential - Input:Output
No/Yes
-
Frequency - Max
100MHz
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
-40 ℃ ~ 85 ℃
-
Mounting Type
Surface Mount
-
Package / Case
32-VFQFN Exposed Pad
-
Supplier Device Package
32-VFQFPN (5x5)
-