Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Clock/Timing - Application Specific
/ Renesas Electronics 9SQL4954CNLGI
9SQL4954CNLGI
Obsolete
Clock/Timing - Application Specific
Description:
IC CLK GENERATOR PCIE 24VFQFPN
Manufacturer:
Renesas Electronics
Datasheet:
9SQL4954CNLGI Datasheet
History Price: Obsolete
In Stock: 40880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
9SQL4954CNLGI vs 9SQL4954ANLGI
Part No
9SQL4954CNLGI
9SQL4954ANLGI
Category
Clock/Timing - Application Specific
Clock/Timing - Application Specific
Manufacturer
Renesas Electronics
Renesas Electronics
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Discontinued
Programmable
Not Verified
Not Verified
PLL
Yes
-
Main Purpose
PCI Express (PCIe)
-
Input
Clock
-
Output
Clock
-
Number of Circuits
1
-
Ratio - Input:Output
1:2
-
Differential - Input:Output
No/Yes
-
Frequency - Max
25MHz
-
Voltage - Supply
3.135V ~ 3.465V
-
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-
Mounting Type
Surface Mount
-
Package / Case
24-VFQFN Exposed Pad
-
Supplier Device Package
24-VFQFPN (4x4)
-