☰
9SQL4958DNDGI
9SQL4958DNDGI
Active
Description:  9SQL4958D PCIE GEN1-5 CLK GEN, 8
Manufacturer:  Renesas Electronics
History Price: $4.02900
In Stock: 40680
9SQL4958DNDGI vs 9SQL4954BNLGI
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Obsolete
Programmable
-
Not Verified
PLL
Yes
Yes
Main Purpose
PCI Express (PCIe)
PCI Express (PCIe)
Input
Clock, Crystal
Clock, Crystal
Output
LVCMOS
HCSL, LVCMOS
Number of Circuits
1
1
Ratio - Input:Output
1:8
1:4
Differential - Input:Output
No/Yes
No/Yes
Frequency - Max
100MHz
100MHz
Voltage - Supply
3.135V ~ 3.465V
3.135V ~ 3.465V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
48-VFQFPN (6x6)
32-VFQFPN (5x5)