Packaging
Bulk
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Switch Type
Relay, Solenoid Driver
Relay, Solenoid Driver
Ratio - Input:Output
1:1
1:1
Output Configuration
Low Side
Low Side
Output Type
Bipolar
N-Channel
Voltage - Load
60V (Max)
7V ~ 40V
Voltage - Supply (Vcc/Vdd)
4.75V ~ 5.25V
-
Current - Output (Max)
300mA
200mA
Input Type
Non-Inverting
Non-Inverting
Features
Status Flag
5V Regulated Output, Status Flag
Fault Protection
Current Limiting (Fixed), Over Temperature
Current Limiting (Fixed), Over Temperature
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Supplier Device Package
16-DIP
16-eTSSOP-EP
Package / Case
16-PowerDIP (0.300", 7.62mm)
16-TSSOP (0.173", 4.40mm Width) Exposed Pad