A3904ECGTR
A3904ECGTR
Obsolete
Description:  IC MOTOR DRIVER 2.4V-5.5V 6WLCSP
Manufacturer:  Allegro MicroSystems
Datasheet:   A3904ECGTR Datasheet
History Price: Obsolete
In Stock: 35600
A3904ECGTR vs A3983SLP
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Voice Coil Motor
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Low Side
Half Bridge (4)
Interface
I2C
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/8
Applications
Camera
General Purpose
Current - Output
127.5mA
2A
Voltage - Supply
2.4V ~ 5.5V
3V ~ 5.5V
Voltage - Load
2.4V ~ 5.5V
8V ~ 35V
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-XFBGA, WLCSP
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
6-WLCSP (1.1x0.70)
24-TSSOP-EP