Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3907ECGTR
A3907ECGTR
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC VOICE COIL MOTOR DVR 6WLCSP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3907ECGTR Datasheet
History Price: $0.34000
In Stock: 1200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A3907ECGTR vs A3980KLPTR-T
Part No
A3907ECGTR
A3980KLPTR-T
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Not For New Designs
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Logic
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/8, 1/16
Applications
Voice Coil Motor Driver
Automotive
Current - Output
102mA
1A
Voltage - Supply
2.3V ~ 5.5V
3V ~ 5.5V
Voltage - Load
-
7V ~ 50V
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
6-WLCSP (1.47x0.97)
28-TSSOP-EP