A3917ECGTR
A3917ECGTR
Obsolete
Description:  IC MOTOR DRIVER 6CSP
Manufacturer:  Allegro MicroSystems
Datasheet:   A3917ECGTR Datasheet
History Price: Obsolete
In Stock: 33200
A3917ECGTR vs A3979SLPTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
-
-
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (4)
Interface
-
Logic
Technology
-
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
-
General Purpose
Current - Output
-
2.5A
Voltage - Supply
-
3V ~ 5.5V
Voltage - Load
-
8V ~ 35V
Operating Temperature
-
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-UFBGA, WLCSP
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
6-WLCSP (1.47x0.97)
28-TSSOP-EP