Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3938SEQ
A3938SEQ
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 18V-50V 32PLCC
Manufacturer:
Allegro MicroSystems
Datasheet:
A3938SEQ Datasheet
History Price: Obsolete
In Stock: 17040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A3938SEQ vs A3979SLP
Part No
A3938SEQ
A3979SLP
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Parallel, PWM
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
General Purpose
General Purpose
Current - Output
-
2.5A
Voltage - Supply
18V ~ 50V
3V ~ 5.5V
Voltage - Load
-
8V ~ 35V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
32-PLCC (11.43x13.97)
28-TSSOP-EP