☰
A3938SEQTR
A3938SEQTR
Obsolete
Description:  IC MOTOR DRIVER 18V-50V 32PLCC
Manufacturer:  Allegro MicroSystems
Datasheet:   A3938SEQTR Datasheet
History Price: Obsolete
In Stock: 10160
A3938SEQTR vs A3984SLPTR
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushless DC (BLDC)
-
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (4)
Interface
Parallel, PWM
Logic
Technology
Power MOSFET
DMOS
Step Resolution
-
1, 1/2, 1/4, 1/16
Applications
General Purpose
General Purpose
Current - Output
-
2A
Voltage - Supply
18V ~ 50V
3V ~ 5.5V
Voltage - Load
-
8V ~ 35V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-LCC (J-Lead)
24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
32-PLCC (11.43x13.97)
24-TSSOP-EP