Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3941KLPTR-T
A3941KLPTR-T
Active
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 5.5V-50V 28TSSOP
Manufacturer:
Allegro MicroSystems
Datasheet:
A3941KLPTR-T Datasheet
History Price: $4.01000
In Stock: 6880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A3941KLPTR-T vs A3938SEQ
Part No
A3941KLPTR-T
A3938SEQ
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Active
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Controller - Commutation, Direction Management
Output Configuration
Pre-Driver - Half Bridge (2)
Pre-Driver - Half Bridge (3)
Interface
PWM
Parallel, PWM
Technology
Power MOSFET
Power MOSFET
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
-
Voltage - Supply
5.5V ~ 50V
18V ~ 50V
Voltage - Load
-
-
Operating Temperature
-40 ℃ ~ 150 ℃ (TA)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
32-LCC (J-Lead)
Supplier Device Package
28-TSSOP-EP
32-PLCC (11.43x13.97)