Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ Allegro MicroSystems A3955SLBTR
A3955SLBTR
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPLR 4.5-5.5V 16SOIC
Manufacturer:
Allegro MicroSystems
Datasheet:
A3955SLBTR Datasheet
History Price: Obsolete
In Stock: 45200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
A3955SLBTR vs A3980KLPTR
Part No
A3955SLBTR
A3980KLPTR
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
Allegro MicroSystems
Allegro MicroSystems
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
Bipolar
Motor Type - AC, DC
-
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Logic
Technology
Bipolar
DMOS
Step Resolution
1, 1/2, 1/4, 1/8
1, 1/2, 1/8, 1/16
Applications
General Purpose
Automotive
Current - Output
1.5A
1A
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Voltage - Load
4.5V ~ 50V
7V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-PowerSOIC (0.295", 7.50mm Width)
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
16-SOIC
28-TSSOP-EP