A3959SLPTR
A3959SLPTR
Obsolete
Description:  IC MOTOR DRVR 4.5V-5.5V 28TSSOP
Manufacturer:  Allegro MicroSystems
Datasheet:   A3959SLPTR Datasheet
History Price: Obsolete
In Stock: 7600
A3959SLPTR vs A3980KLP
Series
-
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
Bipolar
Motor Type - AC, DC
Brushed DC
-
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (2)
Half Bridge (4)
Interface
Parallel
Logic
Technology
DMOS
DMOS
Step Resolution
-
1, 1/2, 1/8, 1/16
Applications
General Purpose
Automotive
Current - Output
3A
1A
Voltage - Supply
4.5V ~ 5.5V
3V ~ 5.5V
Voltage - Load
9.5V ~ 50V
7V ~ 50V
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package
28-TSSOP-EP
28-TSSOP-EP