☰
A3968SA
A3968SA
Obsolete
Description:  IC MOTOR DRIVER 4.75V-5.5V 16DIP
Manufacturer:  Allegro MicroSystems
Datasheet:   A3968SA Datasheet
History Price: Obsolete
In Stock: 39120
A3968SA vs A3938SEQTR
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Controller - Commutation, Direction Management
Output Configuration
Half Bridge (4)
Pre-Driver - Half Bridge (3)
Interface
Parallel
Parallel, PWM
Technology
Bipolar
Power MOSFET
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
650mA
-
Voltage - Supply
4.75V ~ 5.5V
18V ~ 50V
Voltage - Load
4.75V ~ 30V
-
Operating Temperature
-20 ℃ ~ 150 ℃ (TJ)
-20 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Surface Mount
Package / Case
16-DIP (0.300", 7.62mm)
32-LCC (J-Lead)
Supplier Device Package
16-DIP
32-PLCC (11.43x13.97)